1-1393808-6
1-1393808-6
Active
Description:  RELAY GEN PURPOSE 4PDT 2A 72V
Manufacturer:  TE Connectivity
Datasheet:   1-1393808-6 Datasheet
History Price: $166.5895
In Stock: 34620
1-1393808-6 vs 1-1617587-1
Series
V23154, AXICOM
HFW, CII
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
72VDC
26.5VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
125VAC, 150VDC - Max
115VAC, 28VDC - Max
Coil Current
9.5 mA
37.9 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
58.7 VDC
13.5 VDC
Must Release Voltage
-
1.5 VDC
Operate Time
7.5 ms
4 ms
Release Time
3 ms
4 ms
Operating Temperature
-40℃ ~ 70℃
-65℃ ~ 125℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)