1-1414476-0
1-1414476-0
Active
Description:  RELAY AUTOMOTIVE SPST 130A 12V
Manufacturer:  TE Connectivity
Datasheet:   1-1414476-0 Datasheet
History Price: $85.4
In Stock: 4000
1-1414476-0 vs 1-1414686-0
Series
HCR 150
SRF-A
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
130 A
40 A
Switching Voltage
12VDC - Nom
14VDC - Nom
Must Operate Voltage
7.2 VDC
7.2 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Features
-
-
Mounting Type
Chassis Mount
Socketable
Termination Style
Screw Terminal
Plug In, Quick Connect - 0.250" (6.3mm)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Coil Current
324 mA
133 mA
Operate Time
25 ms
7 ms
Release Time
8 ms
2 ms