1-1462001-2
1-1462001-2
Obsolete
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462001-2 Datasheet
History Price: Obsolete
In Stock: 15200
1-1462001-2 vs 1-1462038-2
Series
MT2, AXICOM
IM, AXICOM
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
4.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
50 mA
31.1 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
3.38 VDC
Must Release Voltage
0.3 VDC
0.45 VDC
Operate Time
5 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)