1-1462001-2
1-1462001-2
Obsolete
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462001-2 Datasheet
History Price: Obsolete
In Stock: 15200
1-1462001-2 vs 1-1617598-7
Series
MT2, AXICOM
MS, CII
Packaging
Tube
Box
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
5VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
1:00:00
Switching Voltage
250VAC, 220VDC - Max
28VDC - Nom
Coil Current
50 mA
40 mA
Coil Type
Non Latching
Non Latching
Features
-
Diode
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
2.8 VDC
Must Release Voltage
0.3 VDC
0.23 VDC
Operate Time
5 ms
4 ms
Release Time
3 ms
7.5 ms
Operating Temperature
-55℃ ~ 85℃
-65℃ ~ 125℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
-