1-1462001-2
1-1462001-2
Obsolete
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462001-2 Datasheet
History Price: Obsolete
In Stock: 15200
1-1462001-2 vs 1-1617608-3
Series
MT2, AXICOM
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
-
Coil Voltage
3VDC
-
Contact Form
DPDT (2 Form C)
-
Contact Rating (Current)
2:00:00
-
Switching Voltage
250VAC, 220VDC - Max
-
Coil Current
50 mA
-
Coil Type
Non Latching
-
Features
-
-
Termination Style
PC Pin
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
-
Must Release Voltage
0.3 VDC
-
Operate Time
5 ms
-
Release Time
3 ms
-
Operating Temperature
-55℃ ~ 85℃
-
Contact Material
Silver Nickel (AgNi), Gold (Au)
-