1-1462001-2
1-1462001-2
Obsolete
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462001-2 Datasheet
History Price: Obsolete
In Stock: 15200
1-1462001-2 vs 1-1617774-7
Series
MT2, AXICOM
HMB, CII
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
3VDC
26.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
-
Coil Current
50 mA
-
Coil Type
Non Latching
-
Features
-
-
Termination Style
PC Pin
Solder Hook
Seal Rating
-
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
2.1 VDC
15 VDC
Must Release Voltage
0.3 VDC
1.5 VDC
Operate Time
5 ms
5 ms
Release Time
3 ms
5 ms
Operating Temperature
-55℃ ~ 85℃
-65℃ ~ 125℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver (Ag), Gold (Au)