1-1462038-0
1-1462038-0
Obsolete
Description:  RELAY TELECOM DPDT 2A 1.5V
Manufacturer:  TE Connectivity
Datasheet:   1-1462038-0 Datasheet
History Price: Obsolete
In Stock: 47200
1-1462038-0 vs 1-1462001-2
Series
IM, AXICOM
MT2, AXICOM
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
1.5VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
93.3 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Coil Insulation
-
-
Must Operate Voltage
1.13 VDC
2.1 VDC
Must Release Voltage
0.15 VDC
0.3 VDC
Operate Time
3 ms
5 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 85℃
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Silver Nickel (AgNi), Gold (Au)