Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1462038-0
1-1462038-0
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 1.5V
Manufacturer:
TE Connectivity
Datasheet:
1-1462038-0 Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1-1462038-0 vs 1-1617572-2
Part No
1-1462038-0
1-1617572-2
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
IM, AXICOM
MSD, CII
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
1.5VDC
9VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
1:00:00
Switching Voltage
250VAC, 220VDC - Max
115VAC, 28VDC - Max
Coil Current
93.3 mA
Non Latching
Coil Type
Non Latching
Diode
Features
-
PC Pin
Termination Style
PC Pin
Sealed - Hermetically
Seal Rating
Sealed - Hermetically
4.85 VDC
Coil Insulation
-
0.55 VDC
Must Operate Voltage
1.13 VDC
4 ms
Must Release Voltage
0.15 VDC
7.5 ms
Operate Time
3 ms
-65℃ ~ 125℃
Release Time
3 ms
Silver Palladium (AgPd), Gold (Au)
Operating Temperature
-40℃ ~ 85℃
General Purpose
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Military