1-1462038-0
1-1462038-0
Obsolete
Description:  RELAY TELECOM DPDT 2A 1.5V
Manufacturer:  TE Connectivity
Datasheet:   1-1462038-0 Datasheet
History Price: Obsolete
In Stock: 47200
1-1462038-0 vs 1-1617575-8
Series
IM, AXICOM
3SAE, CII
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
-
Coil Voltage
1.5VDC
-
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
-
Coil Current
93.3 mA
-
Coil Type
Non Latching
-
Features
-
Solder Hook
Termination Style
PC Pin
-
Seal Rating
Sealed - Hermetically
-
Coil Insulation
-
-
Must Operate Voltage
1.13 VDC
6 ms
Must Release Voltage
0.15 VDC
5 ms
Operate Time
3 ms
-65℃ ~ 125℃
Release Time
3 ms
-
Operating Temperature
-40℃ ~ 85℃
General Purpose
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
-