1-1462038-9
1-1462038-9
Active
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  TE Connectivity
Datasheet:   1-1462038-9 Datasheet
History Price: $2.20584
In Stock: 9120
1-1462038-9 vs 1-1617572-0
Series
IM, AXICOM
MSD, CII
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
6VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
1:00:00
Switching Voltage
250VAC, 220VDC - Max
115VAC, 28VDC - Max
Coil Current
33.3 mA
Non Latching
Coil Type
Latching, Single Coil
Diode
Features
-
PC Pin
Termination Style
PC Pin
Sealed - Hermetically
Seal Rating
Sealed - Hermetically
3.4 VDC
Coil Insulation
-
0.28 VDC
Must Operate Voltage
2.25 VDC
4 ms
Must Release Voltage
-
7.5 ms
Operate Time
3 ms
-65℃ ~ 125℃
Release Time
3 ms
Silver Palladium (AgPd), Gold (Au)
Operating Temperature
-40℃ ~ 85℃
General Purpose
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Military