Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1462042-2
1-1462042-2
Active
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM SPDT 2A 24V
Manufacturer:
TE Connectivity
Datasheet:
1-1462042-2 Datasheet
History Price: $3.15322
In Stock: 13080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1-1462042-2 vs 1-1462038-0
Part No
1-1462042-2
1-1462038-0
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
IM, AXICOM
IM, AXICOM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Coil Voltage
24VDC
1.5VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
8.3 mA
93.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
18 VDC
1.13 VDC
Must Release Voltage
2.4 VDC
0.15 VDC
Operate Time
3 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)