Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1617050-2
1-1617050-2
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 2A 26.5V
Manufacturer:
TE Connectivity
Datasheet:
1-1617050-2 Datasheet
History Price: $1488.64
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1-1617050-2 vs 1-1462038-3
Part No
1-1617050-2
1-1462038-3
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RH, CII
IM, AXICOM
Packaging
Bulk,Bulk
Tube
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
26.5VDC
5VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
28VDC - Max
2:00:00
Switching Voltage
Non Latching
250VAC, 220VDC - Max
Coil Current
-
28 mA
Coil Type
PC Pin
Non Latching
Features
-
-
Termination Style
-
PC Pin
Seal Rating
13.5 VDC
Sealed - Hermetically
Coil Insulation
2 VDC
-
Must Operate Voltage
-65℃ ~ 125℃
3.75 VDC
Must Release Voltage
-
0.5 VDC
Operate Time
General Purpose
3 ms
Release Time
2:00:00
3 ms
Operating Temperature
8 ms
-40℃ ~ 85℃
Contact Material
8 ms
Palladium (Pd), Ruthenium (Ru), Gold (Au)