1-1617050-2
1-1617050-2
Active
Description:  RELAY GEN PURPOSE 4PDT 2A 26.5V
Manufacturer:  TE Connectivity
Datasheet:   1-1617050-2 Datasheet
History Price: $1488.64
In Stock: 28340
1-1617050-2 vs 1-1617598-7
Series
RH, CII
MS, CII
Packaging
Bulk,Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
26.5VDC
5VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
28VDC - Max
1:00:00
Switching Voltage
Non Latching
28VDC - Nom
Coil Current
-
40 mA
Coil Type
PC Pin
Non Latching
Features
-
Diode
Termination Style
-
PC Pin
Seal Rating
13.5 VDC
Sealed - Hermetically
Coil Insulation
2 VDC
-
Must Operate Voltage
-65℃ ~ 125℃
2.8 VDC
Must Release Voltage
-
0.23 VDC
Operate Time
General Purpose
4 ms
Release Time
2:00:00
7.5 ms
Operating Temperature
8 ms
-65℃ ~ 125℃
Contact Material
8 ms
-