Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 1-1617572-0
1-1617572-0
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GENERAL PURPOSE DPDT 1A 6V
Manufacturer:
TE Connectivity
Datasheet:
1-1617572-0 Datasheet
History Price: $75.90147
In Stock: 19420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1-1617572-0 vs 1-1617598-7
Part No
1-1617572-0
1-1617598-7
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
MSD, CII
MS, CII
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
5VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
1:00:00
1:00:00
Switching Voltage
115VAC, 28VDC - Max
28VDC - Nom
Coil Current
Non Latching
40 mA
Coil Type
Diode
Non Latching
Features
PC Pin
Diode
Termination Style
Sealed - Hermetically
PC Pin
Seal Rating
3.4 VDC
Sealed - Hermetically
Coil Insulation
0.28 VDC
-
Must Operate Voltage
4 ms
2.8 VDC
Must Release Voltage
7.5 ms
0.23 VDC
Operate Time
-65℃ ~ 125℃
4 ms
Release Time
Silver Palladium (AgPd), Gold (Au)
7.5 ms
Operating Temperature
General Purpose
-65℃ ~ 125℃
Contact Material
Military
-