1119897
1119897
Active
Description:  PLC-RSC- 5DC/21
Manufacturer:  Phoenix Contact
Datasheet:   1119897 Datasheet
History Price: $19.53
In Stock: 10400
1119897 vs 1113461001
Series
PLC-RSC
RSM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
5VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C) x 4
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
38 mA
-
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
-
Must Operate Voltage
4.2 VDC
-
Must Release Voltage
-
-
Operating Temperature
5 ms
8 ms
Contact Material
8 ms
7 ms
Relay Type
-40℃ ~ 60℃
-25℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)