1125988
1125988
Active
Description:  RELAY GEN PURPOSE SPDT 6A 120V
Manufacturer:  Phoenix Contact
Datasheet:   1125988 Datasheet
History Price: $30.69
In Stock: 9600
1125988 vs 1129010000
Series
-
RSM
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
2.5 A
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
8 mA
-
Coil Type
Non Latching
-
Features
Lighted Indicator, Socket Included
-
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
7 ms
-
Contact Material
20 ms
-
Relay Type
-40℃ ~ 55℃
-25℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)