1126920000
1126920000
Active
Description:  SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:  Weidmuller
Datasheet:   1126920000 Datasheet
History Price: $41.4
In Stock: 28000
1126920000 vs 1127630000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
24VDC
Voltage - Load
0 V ~ 48 V
3 V ~ 33 V
Load Current
100 mA
3.5 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-