Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 1126940000
1126940000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:
Weidmuller
Datasheet:
1126940000 Datasheet
History Price: $22.42
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1126940000 vs 1127300000
Part No
1126940000
1127300000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
24VAC/DC
Voltage - Load
0 V ~ 48 V
3 V ~ 33 V
Load Current
100 mA
2:00:00
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-