1126940000
1126940000
Active
Description:  SSR RELAY SPST-NO 100MA 0-48V
Manufacturer:  Weidmuller
Datasheet:   1126940000 Datasheet
History Price: $22.42
In Stock: 10800
1126940000 vs 1127690000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
24 ~ 230VAC/DC
Voltage - Load
0 V ~ 48 V
12 V ~ 275 V
Load Current
100 mA
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-