Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 1127000000
1127000000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 0.1A 3-48V
Manufacturer:
Weidmuller
Datasheet:
1127000000 Datasheet
History Price: $32.124
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1127000000 vs 1127540000
Part No
1127000000
1127540000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
120VAC
24VAC/DC
Voltage - Load
3 V ~ 48 V
24 V ~ 240 V
Load Current
0.1 A
1:00:00
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-