1127000000
1127000000
Active
Description:  SSR RELAY SPST-NO 0.1A 3-48V
Manufacturer:  Weidmuller
Datasheet:   1127000000 Datasheet
History Price: $32.124
In Stock: 9200
1127000000 vs 1127690000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
120VAC
24 ~ 230VAC/DC
Voltage - Load
3 V ~ 48 V
12 V ~ 275 V
Load Current
0.1 A
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-