Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 1127320000
1127320000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 3-33V
Manufacturer:
Weidmuller
Datasheet:
1127320000 Datasheet
History Price: $36.096
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1127320000 vs 1127250000
Part No
1127320000
1127250000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
60VAC/DC
24 ~ 230VAC/DC
Voltage - Load
3 V ~ 33 V
3 V ~ 33 V
Load Current
2:00:00
2:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-