Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 1127520000
1127520000
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 24-240V
Manufacturer:
Weidmuller
Datasheet:
1127520000 Datasheet
History Price: $33.199
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1127520000 vs 1127670000
Part No
1127520000
1127670000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
12VDC
24 ~ 230VAC/DC
Voltage - Load
24 V ~ 240 V
3 V ~ 33 V
Load Current
1:00:00
3.5 A
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-