1127650000
1127650000
Active
Description:  SSR RELAY SPST-NO 3.5A 3-33V
Manufacturer:  Weidmuller
Datasheet:   1127650000 Datasheet
History Price: $36.384
In Stock: 43200
1127650000 vs 1127430000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
48VAC/DC
Voltage - Load
3 V ~ 33 V
24 V ~ 240 V
Load Current
3.5 A
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-