1127690000
1127690000
Active
Description:  SSR RELAY SPST-NO 1A 12-275V
Manufacturer:  Weidmuller
Datasheet:   1127690000 Datasheet
History Price: $47.595
In Stock: 42400
1127690000 vs 1127520000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24 ~ 230VAC/DC
12VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 240 V
Load Current
1:00:00
1:00:00
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-