1127690000
1127690000
Active
Description:  SSR RELAY SPST-NO 1A 12-275V
Manufacturer:  Weidmuller
Datasheet:   1127690000 Datasheet
History Price: $47.595
In Stock: 42400
1127690000 vs 1127630000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
24 ~ 230VAC/DC
24VDC
Voltage - Load
12 V ~ 275 V
3 V ~ 33 V
Load Current
1:00:00
3.5 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-