1133410000
1133410000
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  Weidmuller
Datasheet:   1133410000 Datasheet
History Price: Obsolete
In Stock: 27200
1133410000 vs 1133860000
Manufacturer
Series
DRR
DRL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
230VAC
Contact Form
3PDT (3 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
125 mA
6.8 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, 11 Pin (Octal)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
184 VAC
Must Release Voltage
1.8 VDC
69 VAC
Operating Temperature
30 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)