1133440000
1133440000
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 110V
Manufacturer:  Weidmuller
Datasheet:   1133440000 Datasheet
History Price: Obsolete
In Stock: 26400
1133440000 vs 1133480000
Manufacturer
Series
DRR
DRL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
110VDC
110VDC
Contact Form
3PDT (3 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
15 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, 11 Pin (Octal)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
82.5 VDC
82.5 VDC
Must Release Voltage
16.5 VDC
11 VDC
Operating Temperature
30 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)