1133450000
1133450000
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 12V
Manufacturer:  Weidmuller
Datasheet:   1133450000 Datasheet
History Price: $29.7445
In Stock: 42800
1133450000 vs 1133940000
Manufacturer
Series
DRL
DRL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
24VAC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
75 mA
300 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
-
Must Release Voltage
1.2 VDC
-
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)