1133460000
1133460000
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Weidmuller
Datasheet:   1133460000 Datasheet
History Price: $29.7445
In Stock: 9200
1133460000 vs 1133620000
Manufacturer
Series
DRL
DRL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
36.9 mA
125 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
9 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)