1133480000
1133480000
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 110V
Manufacturer:  Weidmuller
Datasheet:   1133480000 Datasheet
History Price: $35.866
In Stock: 42000
1133480000 vs 1133560000
Manufacturer
Series
DRL
DRR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
110VDC
220VDC
Contact Form
SPDT (1 Form C)
3PDT (3 Form C)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
10 mA
7.6 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, 11 Pin (Octal)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
82.5 VDC
165 VDC
Must Release Voltage
11 VDC
33 VDC
Operating Temperature
20 ms
30 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)