1133620000
1133620000
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 12V
Manufacturer:  Weidmuller
Datasheet:   1133620000 Datasheet
History Price: $56.613
In Stock: 38800
1133620000 vs 1133490000
Manufacturer
Series
DRL
DRL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
220VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
125 mA
5.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
154 VDC
Must Release Voltage
1.2 VDC
22 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)