1133630000
1133630000
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 24V
Manufacturer:  Weidmuller
Datasheet:   1133630000 Datasheet
History Price: Obsolete
In Stock: 5200
1133630000 vs 1133480000
Manufacturer
Series
DRL
DRL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
110VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
66.7 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
82.5 VDC
Must Release Voltage
2.4 VDC
11 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)