Mounting Type
Socketable
Socketable
Coil Voltage
110VDC
48VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
16.2 mA
18.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Lighted Indicator, Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage
82.5 VDC
36 VDC
Must Release Voltage
11 VDC
4.8 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)