1219440000
1219440000
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 230V
Manufacturer:  Weidmuller
Datasheet:   1219440000 Datasheet
History Price: $56.613
In Stock: 42400
1219440000 vs 1219550000
Manufacturer
Series
DRW
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
3PDT (3 Form C)
DPST-NO (2 Form A)
Contact Rating (Current)
16 A
25 A
Switching Voltage
400VAC - Max
277VAC - Nom
Coil Current
10.6 mA
79.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Lighted Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
184 VAC
18 VDC
Must Release Voltage
69 VAC
3.6 VDC
Operating Temperature
20 ms
30 ms
Contact Material
20 ms
30 ms
Relay Type
-40℃ ~ 60℃
-25℃ ~ 55℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Tin Oxide (AgSnO)