1219440000
1219440000
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 230V
Manufacturer:  Weidmuller
Datasheet:   1219440000 Datasheet
History Price: $56.613
In Stock: 42400
1219440000 vs 1219760000
Manufacturer
Series
DRW
DRW
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
230VAC
110VDC
Contact Form
3PDT (3 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
10.6 mA
13 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
184 VAC
82.5 VDC
Must Release Voltage
69 VAC
11 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)