1219760000
1219760000
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 110V
Manufacturer:  Weidmuller
Datasheet:   1219760000 Datasheet
History Price: $50.995
In Stock: 24400
1219760000 vs 1219850000
Manufacturer
Series
DRW
DRH
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
110VDC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
13 mA
60 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
82.5 VDC
18 VDC
Must Release Voltage
11 VDC
2.4 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Tin Oxide (AgSnO)