1219780000
1219780000
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 12V
Manufacturer:  Weidmuller
Datasheet:   1219780000 Datasheet
History Price: Obsolete
In Stock: 7200
1219780000 vs 1219850000
Manufacturer
Series
DRW
DRH
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
3PDT (3 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
120 mA
60 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
18 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Tin Oxide (AgSnO)