1219810000
1219810000
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 16A 48V
Manufacturer:  Weidmuller
Datasheet:   1219810000 Datasheet
History Price: $50.995
In Stock: 40000
1219810000 vs 1219730000
Manufacturer
Series
DRW
DRW
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
48VDC
12VDC
Contact Form
3PDT (3 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
30 mA
120 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
36 VDC
9 VDC
Must Release Voltage
4.8 VDC
1.2 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)