Mounting Type
Socketable
DIN Rail
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
400VAC - Max
250VAC, 250VDC - Max
Coil Current
6400VA
31.6 mA
Coil Type
30 mA
Non Latching
Features
Non Latching
Diode, Lighted Indicator, Socket Included
Termination Style
Lighted Indicator, Mechanical Indicator, Test Button
Screw Terminal
Seal Rating
Plug In, Quick Connect - 0.187" (4.7mm)
-
Must Operate Voltage
-
18 VDC
Must Release Voltage
36 VDC
2.4 VDC
Operating Temperature
4.8 VDC
12 ms
Contact Material
20 ms
6 ms
Relay Type
20 ms
-40℃ ~ 70℃
Operate Time
-40℃ ~ 60℃
Silver Copper Nickel (AgCuNi)