1393277-6
1393277-6
Active
Description:  RELAY AUTOMOTIVE SPDT 40A 12V
Manufacturer:  TE Connectivity
Datasheet:   1393277-6 Datasheet
History Price: $8.54
In Stock: 800
1393277-6 vs 1393315-2
Series
V23076
HCR 150
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
40 A
130 A
Switching Voltage
12VDC - Nom
12VDC - Nom
Must Operate Voltage
6.9 VDC
7.2 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Features
Sealed - Fully
-
Mounting Type
Through Hole
Chassis Mount
Termination Style
PC Pin
Screw Terminal
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 125℃
Coil Current
133 mA
-
Operate Time
5 ms
25 ms
Release Time
3 ms
8 ms