Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ TE Connectivity 1393277-8
1393277-8
Active
Automotive Relays
Description:
RELAY AUTOMOTIVE SPDT 45A 24V
Manufacturer:
TE Connectivity
Datasheet:
1393277-8 Datasheet
History Price: $11.48
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1393277-8 vs 1393277-6
Part No
1393277-8
1393277-6
Category
Automotive Relays
Automotive Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
V23076
V23076
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
45 A
40 A
Switching Voltage
12VDC - Nom
12VDC - Nom
Must Operate Voltage
14.1 VDC
6.9 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Features
Sealed - Fully
Sealed - Fully
Mounting Type
Through Hole
Through Hole
Termination Style
PC Pin
PC Pin
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Coil Current
66 mA
133 mA
Operate Time
5 ms
5 ms
Release Time
3 ms
3 ms