Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ TE Connectivity 1393277-8
1393277-8
Active
Automotive Relays
Description:
RELAY AUTOMOTIVE SPDT 45A 24V
Manufacturer:
TE Connectivity
Datasheet:
1393277-8 Datasheet
History Price: $11.48
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1393277-8 vs 1393280-5
Part No
1393277-8
1393280-5
Category
Automotive Relays
Automotive Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
V23076
Micro Relay K
Packaging
Bulk
Tube
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
45 A
30 A
Switching Voltage
12VDC - Nom
12VDC - Nom
Must Operate Voltage
14.1 VDC
6.9 VDC
Must Release Voltage
2.4 VDC
1.5 VDC
Features
Sealed - Fully
-
Mounting Type
Through Hole
Through Hole
Termination Style
PC Pin
PC Pin
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 105℃
Coil Current
66 mA
47.2 mA
Operate Time
5 ms
3 ms
Release Time
3 ms
1.5 ms