1393277-8
1393277-8
Active
Description:  RELAY AUTOMOTIVE SPDT 45A 24V
Manufacturer:  TE Connectivity
Datasheet:   1393277-8 Datasheet
History Price: $11.48
In Stock: 17200
1393277-8 vs 1393315-2
Series
V23076
HCR 150
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
45 A
130 A
Switching Voltage
12VDC - Nom
12VDC - Nom
Must Operate Voltage
14.1 VDC
7.2 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Features
Sealed - Fully
-
Mounting Type
Through Hole
Chassis Mount
Termination Style
PC Pin
Screw Terminal
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 125℃
Coil Current
66 mA
-
Operate Time
5 ms
25 ms
Release Time
3 ms
8 ms