1393292-5
1393292-5
Active
Description:  RELAY GEN PURPOSE SPST 25A 12V
Manufacturer:  TE Connectivity
Datasheet:   1393292-5 Datasheet
History Price: $5.84777
In Stock: 32800
1393292-5 vs 1393277-8
Series
VFMA
V23076
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
25 A
45 A
Switching Voltage
14VDC - Nom
12VDC - Nom
Must Operate Voltage
7.2 VDC
14.1 VDC
Must Release Voltage
1.6 VDC
2.4 VDC
Features
Resistor
Sealed - Fully
Mounting Type
Socketable
Through Hole
Termination Style
Plug In
PC Pin
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Coil Current
100.8 mA
66 mA
Operate Time
6 ms
5 ms
Release Time
3 ms
3 ms