1393292-5
1393292-5
Active
Description:  RELAY GEN PURPOSE SPST 25A 12V
Manufacturer:  TE Connectivity
Datasheet:   1393292-5 Datasheet
History Price: $5.84777
In Stock: 32800
1393292-5 vs 1393278-2
Series
VFMA
-
Packaging
Bulk
Bag
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
-
Contact Rating (Current)
25 A
-
Switching Voltage
14VDC - Nom
-
Must Operate Voltage
7.2 VDC
6.9 VDC
Must Release Voltage
1.6 VDC
1.2 VDC
Features
Resistor
-
Mounting Type
Socketable
Through Hole
Termination Style
Plug In
PC Pin
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Coil Current
100.8 mA
-
Operate Time
6 ms
5 ms
Release Time
3 ms
3 ms