1393292-5
1393292-5
Active
Description:  RELAY GEN PURPOSE SPST 25A 12V
Manufacturer:  TE Connectivity
Datasheet:   1393292-5 Datasheet
History Price: $5.84777
In Stock: 32800
1393292-5 vs 1393303-9
Series
VFMA
F4
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
25 A
20 A
Switching Voltage
14VDC - Nom
28VDC - Nom
Must Operate Voltage
7.2 VDC
14.4 VDC
Must Release Voltage
1.6 VDC
3.2 VDC
Features
Resistor
-
Mounting Type
Socketable
Socketable
Termination Style
Plug In
Plug In, Quick Connect - 0.110" (2.8mm)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Coil Current
100.8 mA
74.1 mA
Operate Time
6 ms
7 ms
Release Time
3 ms
2 ms