1393303-3
1393303-3
Last Time Buy
Description:  RELAY MINI PLUG-IN
Manufacturer:  TE Connectivity
Datasheet:   1393303-3 Datasheet
History Price: Last Time Buy
In Stock: 49200
1393303-3 vs 1393277-6
Series
V23134, AXICOM
V23076
Packaging
Bulk
Bulk
Status
Last Time Buy
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
40 A
40 A
Switching Voltage
14VDC - Nom
12VDC - Nom
Must Operate Voltage
7.2 VDC
6.9 VDC
Must Release Voltage
1.6 VDC
1.2 VDC
Features
-
Sealed - Fully
Mounting Type
Socketable
Through Hole
Termination Style
Plug In, Quick Connect - 0.250" (6.3mm)
PC Pin
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Coil Current
133.3 mA
133 mA
Operate Time
7 ms
5 ms
Release Time
2 ms
3 ms