1415006-1
1415006-1
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415006-1 Datasheet
History Price: $11.61
In Stock: 40400
1415006-1 vs 1415898-6
Series
PT, SCHRACK
-
Packaging
Bulk,Bulk
Bulk,Tube
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
16 A
Switching Voltage
240VAC
480VAC - Max
Coil Current
-
-
Coil Type
Non Latching
Latching, Dual Coil
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
18 VDC
16.8 VDC
Must Release Voltage
2.4 VDC
13.2 VDC
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 105℃
Operate Time
-
Silver Tin Oxide (AgSnO), Tungsten (W)