1415006-1
1415006-1
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415006-1 Datasheet
History Price: $11.61
In Stock: 40400
1415006-1 vs 1415900-2
Series
PT, SCHRACK
RT, SCHRACK
Packaging
Bulk,Bulk
Tube
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
0:00:00
Switching Voltage
240VAC
400VAC - Max
Coil Current
-
33.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
Class F
Must Operate Voltage
18 VDC
8.4 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Operating Temperature
15 ms
8 ms
Contact Material
10 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
-
Silver Nickel (AgNi)